Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.39
|
344
in stock
|
Buy Now | |
RS Americas
from US$4.80
|
847
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
344
in stock
|
Buy Now | |
element14
from US$6.48
|
344
in stock
|
Buy Now | |
Conrad
from US$24.39
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$16.72
|
5
in stock
|
Buy Now | |
Welectron
from US$31.37
|
4
in stock
|
Buy Now | |
Future Electronics
from US$5.33
|
-
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
Carlton-Bates
from US$110.40
|
-
|
Buy Now | |
Sager
from US$4.10
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 30 Series |
30 Series Normally Closed SPST Pushbutton Switch | Future Electronics |
Switch Push Button N.C. SPST Round Button 1A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Pushbutton Switches PushBtn Switch SPST N.C. Std Black Btn | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row, 2 |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 10AWG |
Wire Size AWG Max | 14AWG |
Pitch Spacing | 14.3mm |
Rated Current | 30A |
Rated Voltage | 600V |
Product Range | - |
Terminal Block Connector Barrier Hvy Dty Dbl Rw 2P 30A 600AC/DC Kulka 672GP02 | Marathon Special Products 302 | RS Americas |
Terminal Block, Barrier, 2Pos, 14Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 2POS, 14AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA15d |
Bulb Size | G-5 |
MSCP | 3 |
Average Bulb Life | 500h |
Power Rating | 4.76W |
RoHS Compliant | Yes |
Fretsaw with bracket made of flat carbon steel. Orange painted wooden handle. Complete with blade for sawing wood. Projection 300 mm/12", 130 mmThis text is machine translated. | Conrad |
Phase and Motor Rotation Meter, 3 PH, LED | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Frequency Range | 2Hz to 400Hz |
---|---|
Voltage Measuring Range AC | 1V to 600V |
Operating Temperature Min | -15°C |
Operating Temperature Max | 55°C |
External Height | 151mm |
External Width | 72mm |
External Depth | 35mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 11.3" |
External Height - Metric | 287.3mm |
External Width - Imperial | 7.5" |
External Width - Metric | 190.5mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 30-2?
Additional datasheets, footprints and schematics for 30-2 are listed on our Part Details page. You can also find images and similar parts to 30-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-2 fall under?
The 30-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 30-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-2 often in real-time on the comparison pages.
What if I can't find stock of 30-2?
You can fill out our help required form which you can use to request a quote for 30-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.