Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
No stock
|
Buy Now | |
RS Americas
from US$4.03
|
424
in stock
|
Buy Now | |
Sager
from US$3.46
|
388
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
-
|
Buy Now | |
Future Electronics
from US$4.82
|
-
|
Buy Now | |
Avnet America
from US$3.12
|
-
|
Buy Now | |
element14
from US$4.54
|
-
|
Buy Now | |
Farnell
from US$5.18
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 5A |
Switch Terminals | Solder |
Product Range | 30 Series |
Push Button Switch, SPST-NO, Panel Mount, Momentary, 20 V dc, 220 V ac | Grayhill 30-1UL | RS Americas |
Pushbutton Switches PushBtn Switch SPST N.O. Std Red Btn UL | Sager |
Red SPST Pushbutton Switch | RS |
Switch, Pushbutton, Spst-No, 1A, 220V | Newark Electronics |
30 Series Momentary SPST Red Panel Mount Solder Lug Push Button Switch | Future Electronics |
Switch Push Button N.O. SPST Round Button 5A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V | element14 |
Where can I find additional details, specifications and documents for a 30-1UL?
Additional datasheets, footprints and schematics for 30-1UL are listed on our Part Details page. You can also find images and similar parts to 30-1UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-1UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-1UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-1UL fall under?
The 30-1UL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-1UL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-1UL you can contact the distributor directly for product support, shipping queries etc.
Is the 30-1UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-1UL have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 30-1UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-1UL often in real-time on the comparison pages.
What if I can't find stock of 30-1UL?
You can fill out our help required form which you can use to request a quote for 30-1UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.