Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.76
|
No stock
|
Buy Now | |
TTI Europe
from US$19.18
|
531
in stock
|
Buy Now | |
Electro Enterprises
from US$23.31
|
93
in stock
|
Buy Now | |
WireMasters
from US$38.30
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$26.02
|
47
in stock
|
Buy Now | |
element14
from US$28.51
|
47
in stock
|
Buy Now | |
Farnell
from US$25.45
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$32.57
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$30.10
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.15
|
2
in stock
|
Buy Now | |
Avnet America
from US$20.77
|
-
|
Buy Now | |
RS Americas
from US$27.84
|
-
|
Buy Now |
Boot Configuration | T Transition |
---|---|
I.D. Supplied - Imperial | 0.519" |
I.D. Supplied - Metric | 13.2mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.31" |
Total Length - Metric | 58.7mm |
I.D. Recovered Max - Imperial | 0.271" |
I.D. Recovered Max - Metric | 6.9mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 1.8 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 13.2mm |
Cable Diameter Min | 6.9mm |
Fully Shrunk Diameter | 6.9mm |
Shrink Boot Type | T Transition |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.52mm |
301A022-25-0 | TTI Europe |
Moulded Part | WireMasters |
Heat Shrink Boot, T Trans, 13.2Mm Id, Elastomer, Black | Newark Electronics |
HEATSHRINK BOOT, T TRANSITION | element14 |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
Cable breakout | Transfer Multisort Elektronik |
2way T shaped mouldedpart,90deg 22mm dia | RS |
Cable Accessories T-Transition Elastomer | Avnet America |
Raychem, 2way T shaped mouldedpart,90deg 22mm dia | TE Connectivity 301A022-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 301A022-25-0?
Additional datasheets, footprints and schematics for 301A022-25-0 are listed on our Part Details page. You can also find images and similar parts to 301A022-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 301A022-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 301A022-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 301A022-25-0 fall under?
The 301A022-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 301A022-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 301A022-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 301A022-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 301A022-25-0 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, WireMasters, Newark Electronics and element14 have stock available or on a lead time for 301A022-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 301A022-25-0 often in real-time on the comparison pages.
What if I can't find stock of 301A022-25-0?
You can fill out our help required form which you can use to request a quote for 301A022-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.