Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 24AWG to 18AWG |
---|---|
Stripping Capacity Metric | 4.5mm to 10mm |
For Use With | Round Cables Flexible & Solid Conductors |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Jokari Entmanteler PC-Cat | RS |
Stripping tool | Transfer Multisort Elektronik |
CABLE STRIPPER, KNIFE, 4.5MM-10MM, 124MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
36X61 Louvered Panel Am Gray |Akro-Mils 30161 | Newark Electronics |
Where can I find additional details, specifications and documents for a 30161?
Additional datasheets, footprints and schematics for 30161 are listed on our Part Details page. You can also find images and similar parts to 30161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30161 fall under?
The 30161 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 30161 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30161 you can contact the distributor directly for product support, shipping queries etc.
Is the 30161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30161 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 30161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30161 often in real-time on the comparison pages.
What if I can't find stock of 30161?
You can fill out our help required form which you can use to request a quote for 30161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.