Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
28
in stock
|
Buy Now |
External Width | 12.7mm |
---|---|
Height | 9.53mm |
PCB Support Material | Nylon (Polyamide) |
PCB Support Type | Lock-In Support With Adhesive Base |
RoHS Compliant | Yes |
Pcb Spacer/Support, Nylon, 9.53 X 12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 30155-N?
Additional datasheets, footprints and schematics for 30155-N are listed on our Part Details page. You can also find images and similar parts to 30155-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30155-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30155-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30155-N fall under?
The 30155-N is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 30155-N when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30155-N you can contact the distributor directly for product support, shipping queries etc.
Is the 30155-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30155-N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 30155-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30155-N often in real-time on the comparison pages.
What if I can't find stock of 30155-N?
You can fill out our help required form which you can use to request a quote for 30155-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.