Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.84
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$1.19
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$6.18
|
26
in stock
|
Buy Now | |
element14
from US$5.81
|
26
in stock
|
Buy Now | |
Farnell
from US$6.58
|
26
in stock
|
Buy Now | |
Future Electronics
from US$5.77
|
-
|
Buy Now | |
Avnet America
from US$3.77
|
-
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
Sager
from US$4.41
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 30 Series |
Switch, Pushbutton, Spst-No, 1A, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V | element14 |
30 Series Momentary SPST Red Panel Mount Solder Lug Pushbutton Switch | Future Electronics |
Switch Push Button N.O. SPST Round Button 1A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Pushbutton Switches PushBtn Switch SPST Red Btn | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PiGRRL 2.0 Custom Gamepad PCB | Adafruit Industries 3015 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 30-15?
Additional datasheets, footprints and schematics for 30-15 are listed on our Part Details page. You can also find images and similar parts to 30-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-15 fall under?
The 30-15 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-15 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-15 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-15 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 30-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-15 often in real-time on the comparison pages.
What if I can't find stock of 30-15?
You can fill out our help required form which you can use to request a quote for 30-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.