Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 40A |
Current Range Min | 100mA |
For Use With | Fluke 1750 Three Phase Power Quality Recorder |
Accuracy % | 1% |
RoHS Compliant | NA |
Digital Multimeter Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a 3014-PR?
Additional datasheets, footprints and schematics for 3014-PR are listed on our Part Details page. You can also find images and similar parts to 3014-PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3014-PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3014-PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3014-PR fall under?
The 3014-PR is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 3014-PR when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3014-PR you can contact the distributor directly for product support, shipping queries etc.
Is the 3014-PR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3014-PR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3014-PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3014-PR often in real-time on the comparison pages.
What if I can't find stock of 3014-PR?
You can fill out our help required form which you can use to request a quote for 3014-PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.