Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Osram Indicators and Pilot Sockets |
---|---|
Switch Lens Color | Red |
Color | Red |
Lens Diameter | 16.002mm |
Lens Height | 9.652mm |
Mounting Hole Dia | 18.263mm |
RoHS Compliant | Yes |
Lens Cap | Newark Electronics |
Where can I find additional details, specifications and documents for a 30142 PC TPLR?
Additional datasheets, footprints and schematics for 30142 PC TPLR are listed on our Part Details page. You can also find images and similar parts to 30142 PC TPLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30142 PC TPLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30142 PC TPLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30142 PC TPLR fall under?
The 30142 PC TPLR is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 30142 PC TPLR when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30142 PC TPLR you can contact the distributor directly for product support, shipping queries etc.
Is the 30142 PC TPLR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30142 PC TPLR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 30142 PC TPLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30142 PC TPLR often in real-time on the comparison pages.
What if I can't find stock of 30142 PC TPLR?
You can fill out our help required form which you can use to request a quote for 30142 PC TPLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.