Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bin Colour | Yellow |
---|---|
External Height | 102mm |
External Width | 168mm |
External Depth | 454mm |
Accessory Type | Shelf Bin |
Colour | Yellow |
Depth | 454mm |
External Depth - Imperial | 17.87" |
RoHS Compliant | NA |
Storage Shelf Bin | Newark Electronics |
Where can I find additional details, specifications and documents for a 30138YELLO?
Additional datasheets, footprints and schematics for 30138YELLO are listed on our Part Details page. You can also find images and similar parts to 30138YELLO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30138YELLO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30138YELLO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30138YELLO fall under?
The 30138YELLO is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 30138YELLO when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30138YELLO you can contact the distributor directly for product support, shipping queries etc.
Is the 30138YELLO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30138YELLO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 30138YELLO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30138YELLO often in real-time on the comparison pages.
What if I can't find stock of 30138YELLO?
You can fill out our help required form which you can use to request a quote for 30138YELLO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.