Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
ESD Storage Type | Bin |
---|---|
External Height - Imperial | 23.6" |
External Height - Metric | 600mm |
External Width - Imperial | 4.13" |
External Width - Metric | 104.8mm |
External Depth - Imperial | 4" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 30124ESD?
Additional datasheets, footprints and schematics for 30124ESD are listed on our Part Details page. You can also find images and similar parts to 30124ESD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30124ESD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30124ESD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30124ESD fall under?
The 30124ESD is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Containers.
Can I view similar or alternative parts?
You can view similar parts to 30124ESD when available in the Anti Static Containers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30124ESD you can contact the distributor directly for product support, shipping queries etc.
Is the 30124ESD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30124ESD have stock available?
There is no stock from authorised distributors for 30124ESD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30124ESD often in real-time on the comparison pages.
What if I can't find stock of 30124ESD?
You can fill out our help required form which you can use to request a quote for 30124ESD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.