Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Green |
---|---|
Lens Shape | - |
Mounting Hole Dia | 18.263mm |
Accessory Type | - |
Product Range | - |
For Use With | Osram Universal Lamp Housings |
Colour | Green |
Lens Diameter | 16.002mm |
Lens Height | 9.652mm |
Lens Cap | Newark Electronics |
Where can I find additional details, specifications and documents for a 30122 PILOT FLG?
Additional datasheets, footprints and schematics for 30122 PILOT FLG are listed on our Part Details page. You can also find images and similar parts to 30122 PILOT FLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30122 PILOT FLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30122 PILOT FLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30122 PILOT FLG fall under?
The 30122 PILOT FLG is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30122 PILOT FLG when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30122 PILOT FLG you can contact the distributor directly for product support, shipping queries etc.
Is the 30122 PILOT FLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30122 PILOT FLG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 30122 PILOT FLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30122 PILOT FLG often in real-time on the comparison pages.
What if I can't find stock of 30122 PILOT FLG?
You can fill out our help required form which you can use to request a quote for 30122 PILOT FLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.