Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Red |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | - |
For Use With | Osram T2 Slide Base Pilot Miniature Incandescent Light Bulbs |
Colour | Red |
Lens Cap | Newark Electronics |
Where can I find additional details, specifications and documents for a 30120 PILOT FLR?
Additional datasheets, footprints and schematics for 30120 PILOT FLR are listed on our Part Details page. You can also find images and similar parts to 30120 PILOT FLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30120 PILOT FLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30120 PILOT FLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30120 PILOT FLR fall under?
The 30120 PILOT FLR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30120 PILOT FLR when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30120 PILOT FLR you can contact the distributor directly for product support, shipping queries etc.
Is the 30120 PILOT FLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30120 PILOT FLR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 30120 PILOT FLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30120 PILOT FLR often in real-time on the comparison pages.
What if I can't find stock of 30120 PILOT FLR?
You can fill out our help required form which you can use to request a quote for 30120 PILOT FLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.