Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Lens Colour | Red |
---|---|
Supply Voltage V AC | 230VAC |
Supply Voltage V DC | - |
Visual Signal Type | Single Flash |
Lens Diameter | 16mm |
Product Range | - |
IP / NEMA Rating | IP67 |
Power Rating | 2W |
External Height | 44mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 55°C |
SVHC | No SVHC (07-Jul-2017) |
Bulb Diameter | 76mm |
Colour | Red |
Current Rating | 65mA |
External Depth | 76mm |
External Diameter | 76mm |
External Length / Height | 48mm |
Flash Rate Per Minute | 60 |
Length | 44mm |
Light Source | Xenon |
Operating Temperature Range | -20°C to +55°C |
Supply Voltage | 230V |
Supply Volts | 230V AC |
BEACON, XENON, LP, 230V, 2W, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Single Flash |
---|---|
Module Lens Colour | Red |
Lens Diameter | 81mm |
Supply Voltage V AC | 230VAC |
Supply Voltage V DC | - |
Power Rating | 2W |
IP / NEMA Rating | IP67 |
External Height | 54mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Flash Rate Per Minute | 75 |
Operating Temperature Range | -30°C to +60°C |
Supply Volts | 230V AC |
Where can I find additional details, specifications and documents for a 30102372?
Additional datasheets, footprints and schematics for 30102372 are listed on our Part Details page. You can also find images and similar parts to 30102372 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30102372 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30102372 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30102372 fall under?
The 30102372 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 30102372 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30102372 you can contact the distributor directly for product support, shipping queries etc.
Is the 30102372 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30102372 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 30102372.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30102372 often in real-time on the comparison pages.
What if I can't find stock of 30102372?
You can fill out our help required form which you can use to request a quote for 30102372 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.