Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.47
|
922
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
922
in stock
|
Buy Now | |
element14
from US$5.92
|
922
in stock
|
Buy Now | |
Powell Electronics
from US$0.52
|
789
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
625
in stock
|
Buy Now | |
Sager
from US$4.94
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
28
in stock
|
Buy Now | |
Future Electronics
from US$6.71
|
-
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 150mA |
Switch Terminals | Solder |
Product Range | 30 Series |
Colour | Green |
Switch, Pushbutton, Spst, 150Ma | Newark Electronics |
SWITCH, PUSHBUTTON, SPST, 150mA | element14 |
Pushbutton Switches PushBtn Switch SPST N.O. snap-in Green | Sager |
30 Series Green Momentary SPST 150 mA Panel Mount Snap-In Pushbutton | Future Electronics |
Switch Push Button N.O. SPST Round Button 0.15A 24VDC Momentary Contact Solder Lug | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Akro-Mils Shelf Bins |
---|---|
Accessory Type | Bin Cup |
Colour | White |
External Depth | 5" |
External Height | 3" |
External Width | 2-3/4" |
Features | Lift Out of Shelf Bins Easily for Fast Parts Retrieval |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BALLAST DISCONNECT | Ideal Industries 30-102 | RS Americas |
Where can I find additional details, specifications and documents for a 30-102?
Additional datasheets, footprints and schematics for 30-102 are listed on our Part Details page. You can also find images and similar parts to 30-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-102 fall under?
The 30-102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and RS Americas have stock available or on a lead time for 30-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-102 often in real-time on the comparison pages.
What if I can't find stock of 30-102?
You can fill out our help required form which you can use to request a quote for 30-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.