Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.33
|
131
in stock
|
Buy Now | |
Sager
from US$4.68
|
500
in stock
|
Buy Now | |
Future Electronics
from US$6.75
|
439
in stock
|
Buy Now | |
Newark Electronics
from US$7.43
|
131
in stock
|
Buy Now | |
element14
from US$5.94
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
83
in stock
|
Buy Now | |
Avnet America
from US$4.22
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 150mA |
Switch Terminals | Solder |
Product Range | 30 Series |
Colour | Red |
Pushbutton Switches PushBtn Switch SPST N.O. snap-in Red Btn | Sager |
30 Series Red Momentary 150 mA SPST Panel Mount Snap-In Pushbutton | Future Electronics |
Switch, Pushbutton, Spst, 150Ma | Newark Electronics |
SWITCH, PUSHBUTTON, SPST, 150mA | element14 |
Switch Push Button N.O. SPST Round Button 0.15A 24VDC Momentary Contact Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a 30-101?
Additional datasheets, footprints and schematics for 30-101 are listed on our Part Details page. You can also find images and similar parts to 30-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-101 fall under?
The 30-101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-101 have stock available?
Authorised distributors including Sager, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 30-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-101 often in real-time on the comparison pages.
What if I can't find stock of 30-101?
You can fill out our help required form which you can use to request a quote for 30-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.