Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Overall Length | 135mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Jaw Length | 21.5mm |
Jaw Type | Flat Nose |
Jaw Width | 1.5mm |
Length | 135mm |
Where can I find additional details, specifications and documents for a 300PN?
Additional datasheets, footprints and schematics for 300PN are listed on our Part Details page. You can also find images and similar parts to 300PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 300PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 300PN fall under?
The 300PN is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 300PN when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 300PN you can contact the distributor directly for product support, shipping queries etc.
Is the 300PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 300PN have stock available?
There is no stock from authorised distributors for 300PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 300PN often in real-time on the comparison pages.
What if I can't find stock of 300PN?
You can fill out our help required form which you can use to request a quote for 300PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.