Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$18.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.56
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$21.82
|
48
in stock
|
Buy Now | |
element14
from US$18.59
|
48
in stock
|
Buy Now | |
Farnell
from US$18.28
|
48
in stock
|
Buy Now | |
RS Americas
from US$26.73
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$180.50
|
4
in stock
|
Buy Now | |
Future Electronics
from US$28.44
|
2
in stock
|
Buy Now |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 8" |
Length - Metric | 203mm |
Width - Imperial | 8" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Resealable |
RoHS Compliant | Yes |
Bag, Static shield, ZipTop Recloseable, Metal-In,3 mils, 8 W x 8 L In. | SCS 30088 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 30088?
Additional datasheets, footprints and schematics for 30088 are listed on our Part Details page. You can also find images and similar parts to 30088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30088 fall under?
The 30088 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 30088 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30088 you can contact the distributor directly for product support, shipping queries etc.
Is the 30088 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30088 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 30088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30088 often in real-time on the comparison pages.
What if I can't find stock of 30088?
You can fill out our help required form which you can use to request a quote for 30088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.