Status: | Unknown |
---|---|
Series: | ErgoN Series |
RoHS: | Unknown |
Prices starting from US$0.12
Product Range | ErgoN Series |
---|---|
Contact Plating | - |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Crimp |
Current Rating | 60A |
Wire Area Size Max | 10mm² |
Wire Area Size Min | 4mm² |
Status: | Unknown |
---|---|
Series: | 71B Series |
RoHS: | Compliant |
Product Range | 71B Series |
---|---|
Termination | Twist On |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Insulator Colour | Grey |
Insulator Material | Thermoplastic |
RoHS Compliant | Yes |
Connector, Wire | Carlton-Bates |
Closed End Splice, 11/64In Twist-On Grey | Newark Electronics |
Conn Twist-On Splice 22-16AWG Nylon Gray Spring Wire-Nut Series | Ideal Industries 30-071 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 30071?
Additional datasheets, footprints and schematics for 30071 are listed on our Part Details page. You can also find images and similar parts to 30071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30071 fall under?
The 30071 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30071 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30071 you can contact the distributor directly for product support, shipping queries etc.
Is the 30071 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30071 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 30071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30071 often in real-time on the comparison pages.
What if I can't find stock of 30071?
You can fill out our help required form which you can use to request a quote for 30071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.