Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PGA Contact |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Je150906921 300-6300-Cna-0002B=Standardpgacontact Rohs Compliant: Yes |3M 300-6300-CNA-0002B | Newark Electronics |
BURN-IN PGA CONTACT, 1POS | element14 |
Conn, Test, Sockets, Pin Grid Arrays, Kit, 10x10 to 25x25 matrices | 3M 300-6300-CNA-0002B | RS Americas |
Where can I find additional details, specifications and documents for a 300-6300-CNA-0002B?
Additional datasheets, footprints and schematics for 300-6300-CNA-0002B are listed on our Part Details page. You can also find images and similar parts to 300-6300-CNA-0002B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 300-6300-CNA-0002B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300-6300-CNA-0002B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 300-6300-CNA-0002B fall under?
The 300-6300-CNA-0002B is listed under Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 300-6300-CNA-0002B when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 300-6300-CNA-0002B you can contact the distributor directly for product support, shipping queries etc.
Is the 300-6300-CNA-0002B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 300-6300-CNA-0002B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 300-6300-CNA-0002B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 300-6300-CNA-0002B often in real-time on the comparison pages.
What if I can't find stock of 300-6300-CNA-0002B?
You can fill out our help required form which you can use to request a quote for 300-6300-CNA-0002B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.