Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Screw |
Rated Current | 17.5A |
Rated Voltage | 500V |
No. of Levels | 1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | EN 50281 EN 60979 IEC 60079 |
Colour | Blue |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 4.2mm |
Flexible Wire Area Size Max | 1.5mm² |
Pitch Spacing | 4.2mm |
Voltage Rating VAC | 500V |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.14mm² |
Working Voltage | 500V |
UK 1.5 N Blue IEC Screw Clamp Terminal Block - 30-14 AWG UK Series | Phoenix Contact 3005840 | RS Americas |
Feed-through terminal block | RS |
DIN Rail Terminal Blocks UK 1.5N BU 4.2mm FEED THRU 15A BLUE | Sager |
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG | Farnell |
Where can I find additional details, specifications and documents for a 3005840?
Additional datasheets, footprints and schematics for 3005840 are listed on our Part Details page. You can also find images and similar parts to 3005840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3005840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3005840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3005840 fall under?
The 3005840 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3005840 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3005840 you can contact the distributor directly for product support, shipping queries etc.
Is the 3005840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3005840 have stock available?
Authorised distributors including RS Americas, RS, Sager and Farnell have stock available or on a lead time for 3005840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3005840 often in real-time on the comparison pages.
What if I can't find stock of 3005840?
You can fill out our help required form which you can use to request a quote for 3005840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.