Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ways | 4 |
---|---|
Current Rating | 18A |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Grey |
External Length / Height | 83mm |
External Width | 126mm |
IP / NEMA Rating | IP66 |
Material | Grey Cast Iron |
No. of Conduit Entries | 4 |
No. of Contacts | 4Contacts |
Thread Size | M20 |
Voltage Rating VAC | 418V |
Wire Area Size Max | 6mm² |
JUNCTION BOX, 6POLE, EX | element14 |
Where can I find additional details, specifications and documents for a 3004/MK6/6/2 PLUGS?
Additional datasheets, footprints and schematics for 3004/MK6/6/2 PLUGS are listed on our Part Details page. You can also find images and similar parts to 3004/MK6/6/2 PLUGS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3004/MK6/6/2 PLUGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3004/MK6/6/2 PLUGS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3004/MK6/6/2 PLUGS fall under?
The 3004/MK6/6/2 PLUGS is listed under Electrical > Junction Boxes.
Can I view similar or alternative parts?
You can view similar parts to 3004/MK6/6/2 PLUGS when available in the Junction Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3004/MK6/6/2 PLUGS you can contact the distributor directly for product support, shipping queries etc.
Is the 3004/MK6/6/2 PLUGS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3004/MK6/6/2 PLUGS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3004/MK6/6/2 PLUGS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3004/MK6/6/2 PLUGS often in real-time on the comparison pages.
What if I can't find stock of 3004/MK6/6/2 PLUGS?
You can fill out our help required form which you can use to request a quote for 3004/MK6/6/2 PLUGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.