Status: | Unknown |
---|---|
Series: | UK |
RoHS: | Unknown |
Prices starting from US$6.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.96
|
375
in stock
|
Buy Now | |
RS Americas
from US$12.30
|
1,297
in stock
|
Buy Now | |
Sager
from US$9.64
|
748
in stock
|
Buy Now | |
Farnell
from US$6.68
|
418
in stock
|
Buy Now | |
element14
from US$10.54
|
268
in stock
|
Buy Now | |
Conrad
from US$11.10
|
160
in stock
|
Buy Now | |
Distrelec
from US$8.76
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$15.65
|
-
|
Buy Now | |
Carlton-Bates
from US$13.35
|
-
|
Buy Now | |
TTI Europe
from US$7.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 6.3A |
Rated Voltage | 500V |
Fuse Size Held | 5mm x 20mm 5mm x 25mm 5mm x 30mm |
Product Range | UK |
SVHC | Lead (15-Jan-2019) |
Colour | Black |
Connector Mounting | DIN Rail Mount |
External Width | 8.2m |
Pitch Spacing | 8.2mm |
Wire Area Size Min | 0.2mm² |
Working Voltage | 600V |
Fuse Terminal Block for Fuse Type G Insert 6.3A 800V 26-10 AWG Black UK Series | Phoenix Contact 3004100 | RS Americas |
DIN Rail Terminal Blocks 8.2mm HINGED | Sager |
TERMINAL BLOCK, FUSED, 2POS, 12AWG | Farnell |
UKN series fuse term block,5mmfuse 6.3A | RS |
For mounting on flat or tall top-hat rails. Fuse terminal UK 5-HESI removes any risk of accidental contact, as the G-fuse cartridges (5 x 20, 5 x 25, 5 x 30 mm) are inserted in the captive eject lever. | Conrad |
Phoenix Contact Terminal Block, Screw, 2 Poles, 800V, 6.3A, 0.2 ... 4mm², Black | Distrelec |
Terminal Block, Fused, 5X20Mm, 5X25Mm, 5X30Mm | Newark Electronics |
Fused Terminal Block 6.3A 600V - UK5-HESI | Carlton-Bates |
UK 5-HESI | TTI Europe |
UK 5-HESI | Boersig |
Where can I find additional details, specifications and documents for a 3004100?
Additional datasheets, footprints and schematics for 3004100 are listed on our Part Details page. You can also find images and similar parts to 3004100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3004100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3004100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3004100 fall under?
The 3004100 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3004100 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3004100 you can contact the distributor directly for product support, shipping queries etc.
Is the 3004100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3004100 have stock available?
Authorised distributors including RS Americas, Sager, Farnell, RS and element14 have stock available or on a lead time for 3004100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3004100 often in real-time on the comparison pages.
What if I can't find stock of 3004100?
You can fill out our help required form which you can use to request a quote for 3004100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.