Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.39
Tape Type | Conductive Shielding |
---|---|
Tape Backing Material | Copper Foil |
Tape Width - Metric | 20mm |
Tape Width - Imperial | 0.79" |
Tape Length - Metric | 33m |
Tape Length - Imperial | 108.27ft |
Tape Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material | Copper |
Tape Length | 33m |
Tape Width | 20mm |
Tape copper 20mmx33m | RS |
TAPE, COPPER FOIL, 33M X 20MM | element14 |
Tape copper 20mmx33m | Wurth Electronics 3003320A | RS Americas |
Würth Elektronik Shielding Sheet, 33m x 20mm x 0.1mm | Distrelec |
Tape, Copper Foil, 33M X 20Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 3003320A?
Additional datasheets, footprints and schematics for 3003320A are listed on our Part Details page. You can also find images and similar parts to 3003320A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3003320A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3003320A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3003320A fall under?
The 3003320A is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 3003320A when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3003320A you can contact the distributor directly for product support, shipping queries etc.
Is the 3003320A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3003320A have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 3003320A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3003320A often in real-time on the comparison pages.
What if I can't find stock of 3003320A?
You can fill out our help required form which you can use to request a quote for 3003320A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.