Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Conductive Shielding |
---|---|
Tape Backing Material | Copper Foil |
Tape Width - Metric | 10mm |
Tape Width - Imperial | 0.39" |
Tape Length - Metric | 33m |
Tape Length - Imperial | 108.27ft |
Tape Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material | Copper |
Tape Length | 33m |
Tape Width | 10mm |
Tape, Copper Foil, 33M X 10Mm | Newark Electronics |
TAPE, COPPER FOIL, 33M X 10MM | element14 |
Tape copper 10mmx33m | RS |
Tape copper 10mmx33m | Wurth Electronics 3003310A | RS Americas |
Where can I find additional details, specifications and documents for a 3003310A?
Additional datasheets, footprints and schematics for 3003310A are listed on our Part Details page. You can also find images and similar parts to 3003310A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3003310A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3003310A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3003310A fall under?
The 3003310A is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 3003310A when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3003310A you can contact the distributor directly for product support, shipping queries etc.
Is the 3003310A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3003310A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 3003310A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3003310A often in real-time on the comparison pages.
What if I can't find stock of 3003310A?
You can fill out our help required form which you can use to request a quote for 3003310A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.