Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.89
|
No stock
|
Buy Now | |
Future Electronics
from US$0.15
|
8,500
in stock
|
Buy Now | |
Newark Electronics
from US$64.21
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$74.62
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$73.80
|
1
in stock
|
Buy Now | |
Distrelec
from US$75.51
|
1
in stock
|
Buy Now | |
Avnet America
from US$49.84
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$70.61
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Capacitor Mount |
---|---|
Applications | Radial Leaded Capacitors |
For Use With | Bivar 2.5mm Pitch Radial Leaded Capacitors |
RoHS Compliant | Yes |
300 Series .180 in Long .100 in Spacing Natural Capacitor Mount | Future Electronics |
PERM-O-PADS, Rectangular, Capacitor Mnt,0.18 x 0.09 x 0.045 in., Nylon, Natural | Bivar Inc. 300-100 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Other Tools Cup Packing |Amp Te Connectivity 300100 | Newark Electronics |
Other Tools CUP PACKING | Rapid Electronics |
TE Connectivity CUP PACKING Other Tools CUP PACKING | Distrelec |
Connector Accessories Spin and Tinel Lock Adapter Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 30-0100?
Additional datasheets, footprints and schematics for 30-0100 are listed on our Part Details page. You can also find images and similar parts to 30-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-0100 fall under?
The 30-0100 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30-0100 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-0100 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 30-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-0100 often in real-time on the comparison pages.
What if I can't find stock of 30-0100?
You can fill out our help required form which you can use to request a quote for 30-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.