Status: | Unknown |
---|---|
Series: | PL-700SM-N Series |
RoHS: | Unknown |
Prices starting from US$38.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$65.14
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$71.00
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$82.67
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$84.80
|
2
in stock
|
Buy Now | |
Avnet America
from US$63.82
|
-
|
Buy Now | |
element14
from US$38.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | PL-700SM-N Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 14Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Contact Plating | Gold |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Other Tools Ret Ring |Amp Te Connectivity 300084 | Newark Electronics |
Other Tools RET RING | Rapid Electronics |
TE Connectivity RET RING Other Tools RET RING | Distrelec |
AMP300084 | Avnet America |
Where can I find additional details, specifications and documents for a 300084?
Additional datasheets, footprints and schematics for 300084 are listed on our Part Details page. You can also find images and similar parts to 300084 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 300084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300084 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 300084 fall under?
The 300084 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 300084 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 300084 you can contact the distributor directly for product support, shipping queries etc.
Is the 300084 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 300084 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 300084.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 300084 often in real-time on the comparison pages.
What if I can't find stock of 300084?
You can fill out our help required form which you can use to request a quote for 300084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.