Status: | Unknown |
---|---|
Series: | ErgoN Series |
RoHS: | Unknown |
Product Range | ErgoN Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Crimp |
Current Rating | 350A |
Wire Area Size Max | 55mm² |
Wire Area Size Min | 45mm² |
Where can I find additional details, specifications and documents for a 30006?
Additional datasheets, footprints and schematics for 30006 are listed on our Part Details page. You can also find images and similar parts to 30006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30006 fall under?
The 30006 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30006 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30006 you can contact the distributor directly for product support, shipping queries etc.
Is the 30006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30006 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics and RS Americas have stock available or on a lead time for 30006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30006 often in real-time on the comparison pages.
What if I can't find stock of 30006?
You can fill out our help required form which you can use to request a quote for 30006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.