Status: | Unknown |
---|---|
Series: | ErgoN Series |
RoHS: | Unknown |
Product Range | ErgoN Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Crimp |
Current Rating | 350A |
Wire Area Size Max | 55mm² |
Wire Area Size Min | 44mm² |
Where can I find additional details, specifications and documents for a 30003?
Additional datasheets, footprints and schematics for 30003 are listed on our Part Details page. You can also find images and similar parts to 30003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30003 fall under?
The 30003 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30003 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30003 you can contact the distributor directly for product support, shipping queries etc.
Is the 30003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30003 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 30003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30003 often in real-time on the comparison pages.
What if I can't find stock of 30003?
You can fill out our help required form which you can use to request a quote for 30003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.