Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pipe Cutter Type | Plastic Tube |
---|---|
Overall Length | - |
Pipe Dia Max | 14mm |
Product Range | - |
Cutting Capacity Max | 12mm |
Tube cutter,4-14mm dia tube | RS |
Cutter, Tube, 14Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 3000 71 00?
Additional datasheets, footprints and schematics for 3000 71 00 are listed on our Part Details page. You can also find images and similar parts to 3000 71 00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3000 71 00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3000 71 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3000 71 00 fall under?
The 3000 71 00 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3000 71 00 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3000 71 00 you can contact the distributor directly for product support, shipping queries etc.
Is the 3000 71 00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3000 71 00 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 3000 71 00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3000 71 00 often in real-time on the comparison pages.
What if I can't find stock of 3000 71 00?
You can fill out our help required form which you can use to request a quote for 3000 71 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.