Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.62
|
210
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.26
|
12,095
in stock
|
Buy Now |
![]() |
element14
from US$0.25
|
11,664
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.19
|
8,678
in stock
|
Buy Now |
![]() |
TME
from US$0.27
|
5,436
in stock
|
Buy Now |
![]() |
Farnell
from US$0.36
|
3,226
in stock
|
Buy Now |
![]() |
Sager
from US$0.16
|
2,319
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.31
|
2,145
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.31
|
501
in stock
|
Buy Now |
![]() |
SOS electronic
from US$0.23
|
198
in stock
|
Buy Now |
![]() |
Jameco Electronics
from US$17.45
|
115
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.63
|
69
in stock
|
Buy Now |
![]() |
Avnet America
from US$57.01
|
50
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.23
|
40
in stock
|
Buy Now |
![]() |
RS Americas
from US$19.95
|
-
|
Buy Now |
![]() |
Compona
from US$0.28
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$64.64
|
-
|
Buy Now |
![]() |
Carlton-Bates
-
|
-
|
Buy Now |
Buy Now |
Battery Sizes Accepted | Coin Cell - 12mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Battery Holder Mount | SMD |
No. of Batteries | 1 |
Ultra Low Profile SMT Coin Cell Battery Contact Retainer for 12 mm Cell | Future Electronics |
Battery Sizes Accepted:Coin Cell - 12mm | element14 |
Retainer Contact, 12Mm Coin Cell, Smd | Newark Electronics |
Clip | TME |
Coin Cell Battery Holders SM COIN CELL BH 12mm | Sager |
SM COIN CELL CLIP | Heilind Electronics |
Battery holder for button cell dia. 12mm, SMT | SOS electronic |
Keystone 3000 12mm SMT Coin Cell Retainer | Rapid Electronics |
Coin Cell Clip 12mm 1 Cell SMD | Schukat Electronic |
KEYSTONE 3000 Battery holder SMT | Compona |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Development Boards & Kits, AVR Circuit Playground | Adafruit Industries 3000 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3000?
Additional datasheets, footprints and schematics for 3000 are listed on our Part Details page. You can also find images and similar parts to 3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3000 fall under?
The 3000 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3000 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3000 you can contact the distributor directly for product support, shipping queries etc.
Is the 3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3000 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, TME and Farnell have stock available or on a lead time for 3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3000 often in real-time on the comparison pages.
What if I can't find stock of 3000?
You can fill out our help required form which you can use to request a quote for 3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.