Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Antenna Mounting | Pole (Mast) or Wall |
Antenna Type | RF |
Frequency Max | 862MHz |
Frequency Min | 470MHz |
Gain | 14dB |
Input Impedance | 75kohm |
Hdtv 60 Mile Fringe Bowtie Television Antenna | Newark Electronics |
Where can I find additional details, specifications and documents for a 30-2426?
Additional datasheets, footprints and schematics for 30-2426 are listed on our Part Details page. You can also find images and similar parts to 30-2426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-2426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-2426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-2426 fall under?
The 30-2426 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 30-2426 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-2426 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-2426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-2426 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Conrad have stock available or on a lead time for 30-2426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-2426 often in real-time on the comparison pages.
What if I can't find stock of 30-2426?
You can fill out our help required form which you can use to request a quote for 30-2426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.