Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.90
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.50
|
240
in stock
|
Buy Now | |
element14
from US$7.78
|
86
in stock
|
Buy Now | |
Farnell
from US$7.12
|
86
in stock
|
Buy Now | |
Rutronik
from US$4.04
|
-
|
Buy Now | |
Rapid Electronics
from US$3.70
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | 30 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 125V |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
SVHC | No SVHC (15-Jan-2019) |
Coil Current | 17mA |
Coil Power Continuous | 400mW |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 3A |
Contact Current Rating | 1.25A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
DC Coil Power | 0.2W |
External Depth | 10.1mm |
External Height | 11.4mm |
External Length / Height | 11.4mm |
External Width | 20.3mm |
Nom Operating Power | 400mW |
Relay Type | Subminiature |
Relay: electromagnetic | Transfer Multisort Elektronik |
Sub-miniature PCB relay, 2PCO, 2A rated, | RS |
RELAY, SIGNAL, DPDT, 125VAC, 2A | element14 |
SIGNALRELAY THT 2CO 2A 24DC | Rutronik |
Finder 30.22.9.024.0010 24V Relay DPDT DC BT47W/7 | Rapid Electronics |
Signal Relay, Series 30, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant: Yes |Finder 30.22.9.024.0010 | Newark Electronics |
Where can I find additional details, specifications and documents for a 30.22.9.024.0010?
Additional datasheets, footprints and schematics for 30.22.9.024.0010 are listed on our Part Details page. You can also find images and similar parts to 30.22.9.024.0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30.22.9.024.0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30.22.9.024.0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30.22.9.024.0010 fall under?
The 30.22.9.024.0010 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 30.22.9.024.0010 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30.22.9.024.0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 30.22.9.024.0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30.22.9.024.0010 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Rutronik have stock available or on a lead time for 30.22.9.024.0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30.22.9.024.0010 often in real-time on the comparison pages.
What if I can't find stock of 30.22.9.024.0010?
You can fill out our help required form which you can use to request a quote for 30.22.9.024.0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.