Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.72
|
2,081
in stock
|
Buy Now | |
TE Store
from US$1.13
|
4,163
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
2,081
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
2,081
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
2,081
in stock
|
Buy Now | |
Farnell
from US$0.74
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Pin Diameter | 7.3mm, .285in |
Terminal Type | Ferrule |
Terminal Orientation | Straight |
Terminal Length | 16mm, .624in |
Wire Size | 25mm², 3AWG |
Overall Length | 1.181in, 30mm |
Strip Length | 19mm, .748in |
Barrel Inside Diameter | .44in, 11.2mm |
2-Wire Size | 3AWG, 25mm² |
Heavy Duty | No |
Barrel Color | Black |
Packaging Quantity | 50 |
Packaging Method | Carton |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,25.00/4,L16,BLACK,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .437 in Compatible Insulation Diameter Range: 11.1 mm Wire Size: 3 AWG Wire Size: 25 mm² Ferrule .437" 11.1 mm 3 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 3-966292-3 | Internal Number: 3-966292-3 | TE Connectivity | TE Store |
Terminals Tubular End Sleeve |Amp Te Connectivity 3-966292-3 | Newark Electronics |
Terminals TUBULAR END SLEEVE | Rapid Electronics |
TE Connectivity - AMP Tabs & Ferrules TUBULAR END SLEEVE | Distrelec |
CRIMP TERMINALS - WIRE FERRULE | Farnell |
Tubular 3AWG Bulk | Avnet America |
FER,WIRE,PL SLV,25.00/4,L16,BLACK,LP | Boersig |
Where can I find additional details, specifications and documents for a 3-966292-3?
Additional datasheets, footprints and schematics for 3-966292-3 are listed on our Part Details page. You can also find images and similar parts to 3-966292-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-966292-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-966292-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-966292-3 fall under?
The 3-966292-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 3-966292-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-966292-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-966292-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-966292-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-966292-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-966292-3 often in real-time on the comparison pages.
What if I can't find stock of 3-966292-3?
You can fill out our help required form which you can use to request a quote for 3-966292-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.