Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Post Size | .64mm, .025in |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Length | 10mm, .394in |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 5µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Configuration | ACTION PIN Post |
PCB Thickness (Recommended) | .063in, 1.6mm |
PCB Hole Diameter | .035in, .9mm |
Wire Insulation Support | Without |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 50000 |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Mod2 Stift M A-Pin |Amp Te Connectivity 3-928776-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod2 Stift M A-Pin | TE Connectivity 3-928776-4 | RS Americas |
Special Order: MOD2 STIFT M A-PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Contact Base Material: Phosphor Bronze Product Terminates To: Printed Circuit Board Contact Current Rating (Max): 5 A Pin Tin Phosphor Bronze Printed Circuit Board | Connector Contact | Part Number: 3-928776-4 | Internal Number: 3-928776-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-928776-4?
Additional datasheets, footprints and schematics for 3-928776-4 are listed on our Part Details page. You can also find images and similar parts to 3-928776-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-928776-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-928776-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-928776-4 fall under?
The 3-928776-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-928776-4 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-928776-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-928776-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-928776-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 3-928776-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-928776-4 often in real-time on the comparison pages.
What if I can't find stock of 3-928776-4?
You can fill out our help required form which you can use to request a quote for 3-928776-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.