Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.60
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
1,680
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
1,680
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
1,680
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 2 |
Number of Positions | 18 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
コネクタの高さ | 6.1mm |
Connector Height | .24in, 6.1mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | .9in, 22.86mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Detent Latching |
For Use With | Header |
Comment | Strain reliefs are available and may be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 18 Hsg Comp Dr .1Pol |Amp Te Connectivity 3-87977-4 | Newark Electronics |
Headers&Wire Housings 18 HSG COMP DR .1POL | Rapid Electronics |
TE Connectivity - AMP Connector 18 MODIV HSG COMP DR .100 POL | Distrelec |
Conn Housing RCP 18 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 18 Modiv Hsg Comp Dr .100 Pol | TE Connectivity 3-87977-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | AMPMODU IV/V Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-87977-4?
Additional datasheets, footprints and schematics for 3-87977-4 are listed on our Part Details page. You can also find images and similar parts to 3-87977-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-87977-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87977-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-87977-4 fall under?
The 3-87977-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-87977-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87977-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-87977-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-87977-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-87977-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-87977-4 often in real-time on the comparison pages.
What if I can't find stock of 3-87977-4?
You can fill out our help required form which you can use to request a quote for 3-87977-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.