Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Contact Type | Pin |
Contact Configuration | Square Post |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Overall Contact Length | .437in, 11.1mm |
Packaging Quantity | 20000 |
Packaging Method | Reel |
実装方法 | Reel |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Crimp Terminal M 11.09mm 1.27mm Tin-Lead Over Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 3-87878-3?
Additional datasheets, footprints and schematics for 3-87878-3 are listed on our Part Details page. You can also find images and similar parts to 3-87878-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-87878-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87878-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-87878-3 fall under?
The 3-87878-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-87878-3 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87878-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-87878-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-87878-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-87878-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-87878-3 often in real-time on the comparison pages.
What if I can't find stock of 3-87878-3?
You can fill out our help required form which you can use to request a quote for 3-87878-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.