Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
No stock
|
Buy Now | |
TE Store
from US$2.46
|
1,612
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1
in stock
|
Buy Now | |
element14
from US$1.61
|
1
in stock
|
Buy Now | |
Farnell
from US$2.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
Distrelec
from US$1.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Stamped | Yes |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Beryllium Copper |
Connector Height | 3.55mm, .14in |
Connector Length | 2.01in, 50.93mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 3.55mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
実装方法 | Bag |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
20 MODIV HSG SR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 3-87499-7 | Internal Number: 3-87499-7 | .1" | TE Connectivity | TE Store |
Housing, Crimp / Snap, Single Row, 20 250 VAC, 3 A 750 V, AMPMODU Mod IV Series | TE Connectivity 3-87499-7 | RS Americas |
Headers&Wire Housings MOD IV 20P HSG SNGL | Rapid Electronics |
Wire-Board Connector Receptacle 20 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM | element14 |
Housing, Connector | RS |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Connector 20 MODIV HSG SR MRKD .100CL | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 3-87499-7?
Additional datasheets, footprints and schematics for 3-87499-7 are listed on our Part Details page. You can also find images and similar parts to 3-87499-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-87499-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87499-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-87499-7 fall under?
The 3-87499-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-87499-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87499-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-87499-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-87499-7 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 3-87499-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-87499-7 often in real-time on the comparison pages.
What if I can't find stock of 3-87499-7?
You can fill out our help required form which you can use to request a quote for 3-87499-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.