Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
36
in stock
|
Buy Now | |
TE Store
from US$0.25
|
2,970
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
36
in stock
|
Buy Now | |
element14
from US$0.20
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Entry Style | Side |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Number of Rows | 1 |
Number of Insulation Displacement Slots | 4 |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material Thickness | 5 – 12µm |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Contact Base Material | CuSn4 |
Wire Size | 24AWG, .22 – .25mm² |
Accepts Wire Insulation Diameter Range | .047 – .055in, 1.2 – 1.4mm |
Height | .29in, 7.35mm |
PCB Thickness (Recommended) | 1.5mm, .059in |
Card Slot Depth | 5mm |
Operating Voltage | 63V |
Housing Material | PBTP |
Housing Entry Configuration | Both Ends Open |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
Agency/Standard | UL |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Packaging Method | Carton |
Packaging Quantity | 3640 |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
13X 4P FEDERLEI 2,5 Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 4 .098" 2.5 mm | Standard Edge Connector | Part Number: 3-829868-4 | Internal Number: 3-829868-4 | .098" | TE Connectivity | TE Store |
Standard Card Edge Connectors 13X 4P FEDERLEI2 5 | Rapid Electronics |
Card Edge Conn, Dual Side, 4Pos, Cable Rohs Compliant: Yes |Amp Te Connectivity 3-829868-4 | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 4POS, CABLE | element14 |
Conn Card Edge RCP 4 POS 2.5mm IDT ST Cable Mount | Avnet America |
Circular Connector, 13X 4P FEDERLEI 2 5 RAST 2.5 IDC Connectors Series | TE Connectivity 3-829868-4 | RS Americas |
TE Connectivity - AMP Edge Connector 13X 4P FEDERLEI 25 | Distrelec |
Where can I find additional details, specifications and documents for a 3-829868-4?
Additional datasheets, footprints and schematics for 3-829868-4 are listed on our Part Details page. You can also find images and similar parts to 3-829868-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-829868-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-829868-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-829868-4 fall under?
The 3-829868-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-829868-4 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-829868-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-829868-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-829868-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-829868-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-829868-4 often in real-time on the comparison pages.
What if I can't find stock of 3-829868-4?
You can fill out our help required form which you can use to request a quote for 3-829868-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.