Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.58
|
No stock
|
Buy Now | |
TTI Europe
from US$2.49
|
3,600
in stock
|
Buy Now | |
TE Store
from US$4.75
|
3,178
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now | |
Distrelec
from US$2.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 32 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 300 |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
1X32P MOD2 MALE STRAIGHT | TTI Europe |
32P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 32 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 32 | PCB Header & Receptacle | Part Number: 3-826646-2 | Internal Number: 3-826646-2 | TE Connectivity | TE Store |
Connector, Header, 32Pos, 1Row, 2.54Mm | Newark Electronics |
Conn Unshrouded Header HDR 32 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 32P Ii Stift Lei | TE Connectivity 3-826646-2 | RS Americas |
HEADER, GOLD, 2.54MM, 1ROW, 32WAY | element14 |
TE Connectivity - AMP PCB Conn 32P AMPMODU II STIFT LEI | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Plug |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Thermoplastic polyester Green |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 3-826646-2?
Additional datasheets, footprints and schematics for 3-826646-2 are listed on our Part Details page. You can also find images and similar parts to 3-826646-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-826646-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-826646-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-826646-2 fall under?
The 3-826646-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-826646-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-826646-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-826646-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-826646-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-826646-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-826646-2 often in real-time on the comparison pages.
What if I can't find stock of 3-826646-2?
You can fill out our help required form which you can use to request a quote for 3-826646-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.