Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SSB7FP070202 |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Positions | 7 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Length | 3.187in, 80.95mm |
Wire Size | 3mm², 12AWG |
Voltage | 600V |
Current Rating | 20A |
Current Rating (Max) | 20A |
Housing Material | Thermoplastic |
Centerline (Pitch) | 11.1mm, .4375in |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Mounting Ears | Without |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Screw Size | 6-32 |
Mounting Insert | Without |
Top Hardware | Wire Clamp Combo Head |
Mounting Angle | Vertical |
Screw Head Type | Wire Clamp Combo Head |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 90 |
Packaging Method | Package |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Turret (Insulated) |
Bottom Termination Style | Solder Tail |
Operating Temperature Range | -60 – 105°C, -76 – 221°F |
Ssb7Fp070202=.4375 Dualbarrier |Buchanan Te Connectivity 3-796602-2 | Newark Electronics |
SSB7FP070202=.4375 DUALBARRIER | Avnet America |
Where can I find additional details, specifications and documents for a 3-796602-2?
Additional datasheets, footprints and schematics for 3-796602-2 are listed on our Part Details page. You can also find images and similar parts to 3-796602-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-796602-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-796602-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-796602-2 fall under?
The 3-796602-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-796602-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-796602-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-796602-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-796602-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-796602-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-796602-2 often in real-time on the comparison pages.
What if I can't find stock of 3-796602-2?
You can fill out our help required form which you can use to request a quote for 3-796602-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.