Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 4 |
---|---|
Row-to-Row Spacing | .118in, 3mm |
Number of Rows | 2 |
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Finish | Matte |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Insulation Diameter (Max) | 1.52mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Wire Size | .051 – .517mm², 30 – 20AWG, 100.5 – 1022CMA |
Width | 7.37mm |
Length | 4mm |
Height | 7.37mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Boardlock Material | Phosphor Bronze |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention | With |
Circuit Application | Power |
Packaging Quantity | 150 |
Packaging Method | Tray |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
04P Micro Mnl Assy,r/A,smt,lf |Amp Te Connectivity 3-794626-4 | Newark Electronics |
Conn Power HDR 4 POS 3mm Solder RA SMD 4 Terminal 1 Port | Avnet America |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 3-794626-4?
Additional datasheets, footprints and schematics for 3-794626-4 are listed on our Part Details page. You can also find images and similar parts to 3-794626-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794626-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794626-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794626-4 fall under?
The 3-794626-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794626-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794626-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794626-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794626-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Farnell and Boersig have stock available or on a lead time for 3-794626-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794626-4 often in real-time on the comparison pages.
What if I can't find stock of 3-794626-4?
You can fill out our help required form which you can use to request a quote for 3-794626-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.