Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
3,286
in stock
|
Buy Now | |
TE Store
from US$1.60
|
6,402
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
3,695
in stock
|
Buy Now | |
element14
from US$1.74
|
3,286
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
2,771
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
2,771
in stock
|
Buy Now | |
Heilind Electronics
from US$1.73
|
84
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.73
|
28
in stock
|
Buy Now | |
Avnet America
-
|
3,695
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$3.28
|
-
|
Buy Now | |
Distrelec
from US$1.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Power Positions | 4 |
Number of Rows | 2 |
Number of Positions | 4 |
Row-to-Row Spacing | 3mm, .118in |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Multiple Contact Types | Without |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Insulation Diameter (Max) | 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC, 250VDC |
Boardlock Material | Nylon |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
CSA File Number | LR7189 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention | With |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 377 |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
04P MICRO MNL ASSY,R/A,HDR,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-794620-4 | Internal Number: 3-794620-4 | 3 mm | TE Connectivity | TE Store |
04P Micro Mnl Assy,r/A,hdr,lf Rohs Compliant: Yes |Amp Te Connectivity 3-794620-4 | Newark Electronics |
CONNECTOR, HEADER, 4POS, 3MM, PCB | element14 |
Pin&Socket Connectors HDR R/A 4 POS 30 AU DUAL | Rapid Electronics |
04P MICRO MNL ASSY,R/A,HDR,LF | Heilind Electronics |
Conn Power HDR 4 POS 3mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Micro MATE-N-LOK 4 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
04P MICRO MNL ASSY, R/A, HDR, LF | TE Connectivity 3-794620-4 | RS Americas |
TE Connectivity - AMP PWR CONN 04P MICRO MNL ASSYR/AHDRLF | Distrelec |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 3mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-794620-4?
Additional datasheets, footprints and schematics for 3-794620-4 are listed on our Part Details page. You can also find images and similar parts to 3-794620-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794620-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794620-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794620-4 fall under?
The 3-794620-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794620-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794620-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794620-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794620-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 3-794620-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794620-4 often in real-time on the comparison pages.
What if I can't find stock of 3-794620-4?
You can fill out our help required form which you can use to request a quote for 3-794620-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.