Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
34,373
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
34,373
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
34,373
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
34,373
in stock
|
Buy Now | |
Farnell
from US$0.51
|
27,600
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | .118in, 3mm |
Contact Current Rating (Max) | 5A |
Contact Layout | Matrix |
Contact Retention | Without |
Wire Size | .051 – .517mm² |
Length | 16.89mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
Cable Exit Angle | Straight |
Housing Color | Black |
Housing Material | Nylon 66/6 |
Circuit Identification Feature | With |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Agency/Standard | VDE, UL |
Glow Wire Rating | GWT 750°C (Without Flame) |
Glow Wire Material Rating | Material with GWF1 850°C |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 17000 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
P&s Conn 6P Micro Mnl Plug Hsg Fre Hngdbl Rw V0 |Amp Te Connectivity 3-794616-6 | Newark Electronics |
P&S Conn 6P MICRO MNL PLUG HSG FRE HNGDBL RW V0 | Rapid Electronics |
TE Connectivity - AMP 6P MICRO MNL PLUG HSG FREE HNG DBL RW V0 | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 3-794616-6?
Additional datasheets, footprints and schematics for 3-794616-6 are listed on our Part Details page. You can also find images and similar parts to 3-794616-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794616-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794616-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794616-6 fall under?
The 3-794616-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794616-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794616-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794616-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794616-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-794616-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794616-6 often in real-time on the comparison pages.
What if I can't find stock of 3-794616-6?
You can fill out our help required form which you can use to request a quote for 3-794616-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.