Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 135mm |
Cut Type | Semi Flush |
Cutting Capacity Max | 2mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Side Cutter, 2Mm Cut Capacity, 135Mm | Newark Electronics |
SIDE CUTTER, 2MM CUT CAPACITY, 135MM | Farnell |
Where can I find additional details, specifications and documents for a 3-668-15?
Additional datasheets, footprints and schematics for 3-668-15 are listed on our Part Details page. You can also find images and similar parts to 3-668-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-668-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-668-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-668-15 fall under?
The 3-668-15 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3-668-15 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-668-15 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-668-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-668-15 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-668-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-668-15 often in real-time on the comparison pages.
What if I can't find stock of 3-668-15?
You can fill out our help required form which you can use to request a quote for 3-668-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.