Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.53
|
No stock
|
Buy Now | |
TE Store
from US$1.86
|
3,422
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
-
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
element14
from US$2.01
|
-
|
Buy Now | |
Avnet Asia
from US$1.79
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
Mating Post Length | .29in, 7.37mm |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
コネクタの高さ | 8.81mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .34in, 8.81mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Nylon 4/6 |
UL File Number | E28476 |
VDE Tested | No |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Quantity | 225 |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MTA100 HDR ASSY,SM,SN, LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Nylon Vertical PCB Header: 2.54Mm & Surface Mount & Mta 100 | Part Number: 3-647502-3 | Internal Number: 3-647502-3 | TE Connectivity | TE Store |
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm | Newark Electronics |
Conn Wire to Board HDR 3 POS 2.54mm Solder RA SMD | Avnet America |
WTB CONN, HEADER, 3POS, 1ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 3-647502-3?
Additional datasheets, footprints and schematics for 3-647502-3 are listed on our Part Details page. You can also find images and similar parts to 3-647502-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647502-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647502-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647502-3 fall under?
The 3-647502-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-647502-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647502-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647502-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647502-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 3-647502-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647502-3 often in real-time on the comparison pages.
What if I can't find stock of 3-647502-3?
You can fill out our help required form which you can use to request a quote for 3-647502-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.