Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Cavities | 3 |
Number of Rows | 1 |
Panel Gasket | No |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Contact Layout | In-line |
Length | 15.85mm, .624in |
幅 | 25.65mm |
Width | 1.01in |
Wire Size | .8 – .9mm², 18AWG |
Height | .487in, 12.37mm |
Operating Voltage | 600VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Orange |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
Panel Mount | No |
Contact Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 2000 |
Packaging Method | Tape |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle Housing |
Shielded | No |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P Mta156 Pstd Conn 18Awg Lf |Amp Te Connectivity 3-647481-3 | Newark Electronics |
Conn IDC Connector M 3 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-647481-3?
Additional datasheets, footprints and schematics for 3-647481-3 are listed on our Part Details page. You can also find images and similar parts to 3-647481-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647481-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647481-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647481-3 fall under?
The 3-647481-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-647481-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647481-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647481-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647481-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-647481-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647481-3 often in real-time on the comparison pages.
What if I can't find stock of 3-647481-3?
You can fill out our help required form which you can use to request a quote for 3-647481-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.