Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0475
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
29,303
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
24,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
22,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
22,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
22,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
5,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
4,470
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 10A |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
Wire Contact Termination Area Plating Material Thickness | .2µm |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .07 – .112in, 1.78 – 2.84mm |
Wire Size | 16AWG, 1.29 – 1.42mm², 2550 – 2800CMA |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 5500 |
Packaging Method | Reel |
実装方法 | Reel |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SL156 HOODED CONTACT, LID LF Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 3-647466-1 | Internal Number: 3-647466-1 | TE Connectivity | TE Store |
SL156 HOODED CONTACT LID LF | Heilind Electronics |
RECPT CONTACT HOODED LARGE WIRE | Rapid Electronics |
TE Connectivity SL156 HOODED CONTACT LID LF Headers & Wi | Distrelec |
Sl156 Hooded Contact, Lid Lf Rohs Compliant: Yes |Te Connectivity 3-647466-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SL156 HOODED CONTACT, LID LF | TE Connectivity 3-647466-1 | RS Americas |
SL156 HOODED CONTACT, LID LF | Farnell |
Where can I find additional details, specifications and documents for a 3-647466-1?
Additional datasheets, footprints and schematics for 3-647466-1 are listed on our Part Details page. You can also find images and similar parts to 3-647466-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647466-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647466-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647466-1 fall under?
The 3-647466-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-647466-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647466-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647466-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647466-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-647466-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647466-1 often in real-time on the comparison pages.
What if I can't find stock of 3-647466-1?
You can fill out our help required form which you can use to request a quote for 3-647466-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.