Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Finish | Bright |
---|---|
Plating Material | Tin |
Stud Hole | No |
Terminal Angle | Straight |
Contact Plating Material | Tin |
Terminal Size | Miniature |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | PCB Pin |
PCB Hole Diameter | .125in, 3.18mm |
Height Above PC Board | 4.7mm, .187in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
PCB Thickness (Recommended) | .062in, 1.57mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.81mm, .09 – .15in |
Extension Below Board | .125in, 3.18mm |
Wire Insulation Support | With |
Comment | No hand tools available., Machine applied applicator required., Not available in loose piece., Higher tensile available with nose crimp. |
Packaging Quantity | 3000 |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI AMP-IN 2000,14-18 AWG LF PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 3.18 mm PCB Hole Diameter: .125 in PCB Pin 1.57 mm .062" 3.18 mm | PCB Terminal | Part Number: 3-647334-1 | Internal Number: 3-647334-1 | TE Connectivity | TE Store |
Mini Amp-In 2000,14-18 Awg Lf |Te Connectivity 3-647334-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MINI AMP-IN 2000,14-18 AWG LF | TE Connectivity 3-647334-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-647334-1?
Additional datasheets, footprints and schematics for 3-647334-1 are listed on our Part Details page. You can also find images and similar parts to 3-647334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647334-1 fall under?
The 3-647334-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-647334-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647334-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 3-647334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647334-1 often in real-time on the comparison pages.
What if I can't find stock of 3-647334-1?
You can fill out our help required form which you can use to request a quote for 3-647334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.