Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 5 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 3.81 – 8.89µin, 150 – 350µm |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57in, .061mm |
Width | .425in, 10.8mm |
Mating Post Length | 11.43mm, .449in |
Length | .775in, 19.69mm |
Height | .545in, 13.84mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Tab |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention | With |
Mating Retention Type | Polarized Lock |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Alignment Type | Peg |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Tab |
Product Type | Header |
Housing Type | Plug |
Header Type | Unshrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.17mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings 05P Mta156 Hdr Assy W/O#3 |Amp Te Connectivity 3-647071-5 | Newark Electronics |
Conn Unshrouded Header HDR 5 POS 3.96mm Solder ST Thru-Hole Bag | Avnet America |
05P MTA156 HDR ASSY W/O#3 | TE Connectivity 3-647071-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-647071-5?
Additional datasheets, footprints and schematics for 3-647071-5 are listed on our Part Details page. You can also find images and similar parts to 3-647071-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647071-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647071-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647071-5 fall under?
The 3-647071-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-647071-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647071-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647071-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647071-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-647071-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647071-5 often in real-time on the comparison pages.
What if I can't find stock of 3-647071-5?
You can fill out our help required form which you can use to request a quote for 3-647071-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.