Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating & Unmating Configuration | Sequencing |
---|---|
Power Contact Material | Tin |
Underplate Material Thickness | 3.18µm |
Contact Termination Area Plating Thickness | 2.54µm |
PCB Thickness (Recommended) | 1.57mm, .062in |
UL Flammability Rating | High Temperature Thermoplastic |
Housing Material | High Temperature Thermoplastic |
PCB Mount Retention | Without |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 3-6450330-4?
Additional datasheets, footprints and schematics for 3-6450330-4 are listed on our Part Details page. You can also find images and similar parts to 3-6450330-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6450330-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6450330-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6450330-4 fall under?
The 3-6450330-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-6450330-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6450330-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6450330-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6450330-4 have stock available?
There is no stock from authorised distributors for 3-6450330-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6450330-4 often in real-time on the comparison pages.
What if I can't find stock of 3-6450330-4?
You can fill out our help required form which you can use to request a quote for 3-6450330-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.